Vishay Intertechnology, Inc. Ceramic Capacitors K473M20X7RL5TH5

Description
0.047µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M20X7RL5TH5-ND
Ceramic Capacitors K473M20X7RL5TH5-ND
0.047µF ±20% 500V Ceramic Capacitor X7R Radial

0.047µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 47Nf ±20% X7R Reel E3 Vishay - 92K4136 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 47Nf ±20% X7R Reel E3 Vishay
92K4136
K 500V 47Nf ±20% X7R Reel E3 Vishay 92K4136
K 500V 47NF ±20% X7R REEL E3

K 500V 47NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473M20X7RL5TH5-ND 92K4136
Product Name Ceramic Capacitors K 500V 47Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers