Vishay Intertechnology, Inc. Ceramic Capacitors K473M20X7RK5UL2

Description
0.047µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M20X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M20X7RK5UL2-ND
Ceramic Capacitors K473M20X7RK5UL2-ND
0.047µF ±20% 200V Ceramic Capacitor X7R Radial

0.047µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 47Nf ±20% X7R Ammo E3 Vishay - 92K4133 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 47Nf ±20% X7R Ammo E3 Vishay
92K4133
K 200V 47Nf ±20% X7R Ammo E3 Vishay 92K4133
K 200V 47NF ±20% X7R AMMO E3

K 200V 47NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473M20X7RK5UL2-ND 92K4133
Product Name Ceramic Capacitors K 200V 47Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers