Vishay Intertechnology, Inc. Ceramic Capacitors K473M10X7RF53H5

Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M10X7RF53H5-ND
Ceramic Capacitors K473M10X7RF53H5-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Radial

0.047µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 47Nf ±20% X7R Bulk E3 Vishay - 92K4113 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf ±20% X7R Bulk E3 Vishay
92K4113
K 50V 47Nf ±20% X7R Bulk E3 Vishay 92K4113
K 50V 47NF ±20% X7R BULK E3

K 50V 47NF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K473M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K473M10X7RF53H5
Capacitors - Ceramic Capacitors K473M10X7RF53H5
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K473M10X7RF53H5-ND 92K4113 K473M10X7RF53H5
Product Name Ceramic Capacitors K 50V 47Nf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers