Vishay Intertechnology, Inc. Ceramic Capacitors K473K20X7RL5UH5

Description
0.047µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473K20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473K20X7RL5UH5-ND
Ceramic Capacitors K473K20X7RL5UH5-ND
0.047µF ±10% 500V Ceramic Capacitor X7R Radial

0.047µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 47Nf ±10% X7R Ammo E3 Vishay - 92K4107 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 47Nf ±10% X7R Ammo E3 Vishay
92K4107
K 500V 47Nf ±10% X7R Ammo E3 Vishay 92K4107
K 500V 47NF ±10% X7R AMMO E3

K 500V 47NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473K20X7RL5UH5-ND 92K4107
Product Name Ceramic Capacitors K 500V 47Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers