Vishay Intertechnology, Inc. Ceramic Capacitors K473K20X7RK5UH5

Description
0.047µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473K20X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473K20X7RK5UH5-ND
Ceramic Capacitors K473K20X7RK5UH5-ND
0.047µF ±10% 200V Ceramic Capacitor X7R Radial

0.047µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K473K20X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K473K20X7RK5UH5
Ceramic Capacitors K473K20X7RK5UH5
CAP CER 0.047UF 200V X7R RADIAL

CAP CER 0.047UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 47Nf ±10% X7R Ammo E3 Vishay - 92K4102 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 47Nf ±10% X7R Ammo E3 Vishay
92K4102
K 200V 47Nf ±10% X7R Ammo E3 Vishay 92K4102
K 200V 47NF ±10% X7R AMMO E3

K 200V 47NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K473K20X7RK5UH5-ND K473K20X7RK5UH5 92K4102
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 47Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details