Vishay Intertechnology, Inc. Ceramic Capacitors K473K20X7RK5TL2

Description
0.047µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473K20X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473K20X7RK5TL2-ND
Ceramic Capacitors K473K20X7RK5TL2-ND
0.047µF ±10% 200V Ceramic Capacitor X7R Radial

0.047µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 47Nf ±10% X7R Reel E3 Vishay - 92K4101 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 47Nf ±10% X7R Reel E3 Vishay
92K4101
K 200V 47Nf ±10% X7R Reel E3 Vishay 92K4101
K 200V 47NF ±10% X7R REEL E3

K 200V 47NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473K20X7RK5TL2-ND 92K4101
Product Name Ceramic Capacitors K 200V 47Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers