Vishay Intertechnology, Inc. Ceramic Capacitors K473K20X7RH5TH5

Description
0.047µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1122CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1122CT-ND
Ceramic Capacitors BC1122CT-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1122TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1122TR-ND
Ceramic Capacitors BC1122TR-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
47nF 100V Capacitor
60-K473K20X7RH5TH5
47nF 100V Capacitor 60-K473K20X7RH5TH5
Cap Ceramic 47nF 100V X7R 10% Radial 5mm 125C Product overview: K473K20X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K20X7RH5TH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 47nF 100V X7R 10% Radial 5mm 125C Product overview: K473K20X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K20X7RH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Vishay - 57AC2403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Vishay
57AC2403
Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Vishay 57AC2403
CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1122CT-ND 60-K473K20X7RH5TH5 57AC2403
Product Name Ceramic Capacitors 47nF 100V Capacitor Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX101K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers