0.047µF ±10% 50V Ceramic Capacitor X7R Radial
K 50V 47nF +-10% X7R BULK Green Auto
K 50V 47nF +-10% X7R BULK Green Auto
K 50V 47NF 10% X7R BULK GREEN AU
CAP, 0.047UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-K473K15X7RF53H5G-ND | 2107825 | K473K15X7RF53H5G | 92AH5367 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 0.047Uf, 50V, Mlcc, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -55 C (-67 F) | -55 to 160 C (-67 to 320 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |