Vishay Intertechnology, Inc. Ceramic Capacitors K473K15X7RF53H5

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473K15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473K15X7RF53H5-ND
Ceramic Capacitors K473K15X7RF53H5-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
47nF 50V Capacitor
60-K473K15X7RF53H5
47nF 50V Capacitor 60-K473K15X7RF53H5
Cap Ceramic 47nF 50V X7R 10% Radial 5mm Product overview: K473K15X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF53H5 can be used for catalog matching and distributor lookup.

Cap Ceramic 47nF 50V X7R 10% Radial 5mm Product overview: K473K15X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K473K15X7RF53H5 - 1050537-K473K15X7RF53H5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K473K15X7RF53H5
1050537-K473K15X7RF53H5
Ceramic Capacitors - K473K15X7RF53H5 1050537-K473K15X7RF53H5
Manufacturer: Vishay Win Source Part Number: 1050537-K473K15X7RF5 3H5 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Mounting: Through Hole Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050537-K473K15X7RF53H5
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Mounting: Through Hole
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number K473K15X7RF53H5-ND 60-K473K15X7RF53H5 1050537-K473K15X7RF53H5
Product Name Ceramic Capacitors 47nF 50V Capacitor Ceramic Capacitors - K473K15X7RF53H5
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers