Vishay Intertechnology, Inc. Ceramic Capacitors K472M15X7RK5UH5

Description
4700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472M15X7RK5UH5-ND
Ceramic Capacitors K472M15X7RK5UH5-ND
4700pF ±20% 200V Ceramic Capacitor X7R Radial

4700pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 4,7Nf ±20% X7R Ammo E3 Vishay - 92K4078 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 4,7Nf ±20% X7R Ammo E3 Vishay
92K4078
K 200V 4,7Nf ±20% X7R Ammo E3 Vishay 92K4078
K 200V 4,7NF ±20% X7R AMMO E3

K 200V 4,7NF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K472M15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472M15X7RK5UH5
Ceramic Capacitors K472M15X7RK5UH5
CAP CER 4700PF 200V X7R RADIAL

CAP CER 4700PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K472M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K472M15X7RK5UH5
Capacitors - Ceramic Capacitors K472M15X7RK5UH5
CAP CER 4700PF 200V X7R RADIAL

CAP CER 4700PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K472M15X7RK5UH5-ND 92K4078 K472M15X7RK5UH5 K472M15X7RK5UH5
Product Name Ceramic Capacitors K 200V 4,7Nf ±20% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers