Vishay Intertechnology, Inc. Ceramic Capacitors K472M15X7RK5TL2

Description
4700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472M15X7RK5TL2-ND
Ceramic Capacitors K472M15X7RK5TL2-ND
4700pF ±20% 200V Ceramic Capacitor X7R Radial

4700pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K472M15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K472M15X7RK5TL2
Capacitors - Ceramic Capacitors K472M15X7RK5TL2
CAP CER 4700PF 200V X7R RADIAL

CAP CER 4700PF 200V X7R RADIAL

Supplier's Site
K 200V 4,7Nf ±20% X7R Reel E3 Vishay - 92K4077 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 4,7Nf ±20% X7R Reel E3 Vishay
92K4077
K 200V 4,7Nf ±20% X7R Reel E3 Vishay 92K4077
K 200V 4,7NF ±20% X7R REEL E3

K 200V 4,7NF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K472M15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472M15X7RK5TL2
Ceramic Capacitors K472M15X7RK5TL2
CAP CER 4700PF 200V X7R RADIAL

CAP CER 4700PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K472M15X7RK5TL2-ND K472M15X7RK5TL2 92K4077 K472M15X7RK5TL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 4,7Nf ±20% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details