Vishay Intertechnology, Inc. Ceramic Capacitors K471M15X7RL53H5

Description
470pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M15X7RL53H5-ND
Ceramic Capacitors K471M15X7RL53H5-ND
470pF ±20% 500V Ceramic Capacitor X7R Radial

470pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471M15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M15X7RL53H5
Capacitors - Ceramic Capacitors K471M15X7RL53H5
CAP CER 470PF 500V X7R RADIAL

CAP CER 470PF 500V X7R RADIAL

Supplier's Site
K 500V 470Pf ±20% X7R Bulk E3 Vishay - 92K3989 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 470Pf ±20% X7R Bulk E3 Vishay
92K3989
K 500V 470Pf ±20% X7R Bulk E3 Vishay 92K3989
K 500V 470PF ±20% X7R BULK E3

K 500V 470PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471M15X7RL53H5-ND K471M15X7RL53H5 92K3989
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 470Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers