Vishay Intertechnology, Inc. Ceramic Capacitors K471M15X7RK53H5

Description
470pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M15X7RK53H5-ND
Ceramic Capacitors K471M15X7RK53H5-ND
470pF ±20% 200V Ceramic Capacitor X7R Radial

470pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 470Pf ±20% X7R Bulk E3 Vishay - 92K3985 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±20% X7R Bulk E3 Vishay
92K3985
K 200V 470Pf ±20% X7R Bulk E3 Vishay 92K3985
K 200V 470PF ±20% X7R BULK E3

K 200V 470PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471M15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M15X7RK53H5
Capacitors - Ceramic Capacitors K471M15X7RK53H5
CAP CER 470PF 200V X7R RADIAL

CAP CER 470PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471M15X7RK53H5-ND 92K3985 K471M15X7RK53H5
Product Name Ceramic Capacitors K 200V 470Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details