Vishay Intertechnology, Inc. Ceramic Capacitors K471M10X7RH5TL2

Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M10X7RH5TL2-ND
Ceramic Capacitors K471M10X7RH5TL2-ND
470pF ±20% 100V Ceramic Capacitor X7R Radial

470pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M10X7RH5TL2
Capacitors - Ceramic Capacitors K471M10X7RH5TL2
CAP CER 470PF 100V X7R RADIAL

CAP CER 470PF 100V X7R RADIAL

Supplier's Site
K 100V 470Pf ±20% X7R Reel E3 Vishay - 92K3963 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 470Pf ±20% X7R Reel E3 Vishay
92K3963
K 100V 470Pf ±20% X7R Reel E3 Vishay 92K3963
K 100V 470PF ±20% X7R REEL E3

K 100V 470PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471M10X7RH5TL2-ND K471M10X7RH5TL2 92K3963
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 470Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers