Vishay Intertechnology, Inc. Ceramic Capacitors K471M10X7RF53H5

Description
470pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M10X7RF53H5-ND
Ceramic Capacitors K471M10X7RF53H5-ND
470pF ±20% 50V Ceramic Capacitor X7R Radial

470pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K471M10X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471M10X7RF53H5
Ceramic Capacitors K471M10X7RF53H5
CAP CER 470PF 50V X7R RADIAL

CAP CER 470PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 470Pf ±20% X7R Bulk E3 Vishay - 92K3960 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Pf ±20% X7R Bulk E3 Vishay
92K3960
K 50V 470Pf ±20% X7R Bulk E3 Vishay 92K3960
K 50V 470PF ±20% X7R BULK E3

K 50V 470PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471M10X7RF53H5-ND K471M10X7RF53H5 92K3960
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 470Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers