Vishay Intertechnology, Inc. Ceramic Capacitors K471K15C0GH5UH5

Description
470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15C0GH5UH5-ND
Ceramic Capacitors K471K15C0GH5UH5-ND
470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K3924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K3924
Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K3924
Capacitor,Ceramic,47 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,470pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site
Capacitors - Ceramic Capacitors - K471K15C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15C0GH5UH5
Capacitors - Ceramic Capacitors K471K15C0GH5UH5
CAP CER 470PF 100V C0G/NP0 RAD

CAP CER 470PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471K15C0GH5UH5-ND 92K3924 K471K15C0GH5UH5
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers