Vishay Intertechnology, Inc. Ceramic Capacitors K471K15C0GF5TH5

Description
470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15C0GF5TH5-ND
Ceramic Capacitors K471K15C0GF5TH5-ND
470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 470Pf ± 10 % C0G Reel E3 Vishay - 92K3916 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Pf ± 10 % C0G Reel E3 Vishay
92K3916
K 50V 470Pf ± 10 % C0G Reel E3 Vishay 92K3916
K 50V 470PF ± 10 % C0G REEL E3

K 50V 470PF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15C0GF5TH5
Capacitors - Ceramic Capacitors K471K15C0GF5TH5
CAP CER 470PF 50V C0G/NP0 RADIAL

CAP CER 470PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471K15C0GF5TH5-ND 92K3916 K471K15C0GF5TH5
Product Name Ceramic Capacitors K 50V 470Pf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details