Vishay Intertechnology, Inc. Ceramic Capacitors K471J15C0GK53L2

Description
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J15C0GK53L2-ND
Ceramic Capacitors K471J15C0GK53L2-ND
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 470Pf ±5% C0G Bulk E3 Vishay - 92K3888 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±5% C0G Bulk E3 Vishay
92K3888
K 200V 470Pf ±5% C0G Bulk E3 Vishay 92K3888
K 200V 470PF ±5% C0G BULK E3

K 200V 470PF ±5% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K471J15C0GK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471J15C0GK53L2
Ceramic Capacitors K471J15C0GK53L2
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K471J15C0GK53L2-ND 92K3888 K471J15C0GK53L2
Product Name Ceramic Capacitors K 200V 470Pf ±5% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details