Vishay K471J15C0GK53H5H
Vishay K471J15C0GK53H5H
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
CAPACITOR, MLCC, C0G, 470PF, 200V, RAD; Capacitance:470pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP CER 470PF 200V C0G RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1220695 | 56-K471J15C0GK53H5H-ND | 84Y5938 | K471J15C0GK53H5H |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Mlcc, C0G, 470Pf, 200V, Rad; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |