Vishay Intertechnology, Inc. Ceramic Capacitors K471J15C0GH5UL2

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J15C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J15C0GH5UL2-ND
Ceramic Capacitors K471J15C0GH5UL2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K471J15C0GH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471J15C0GH5UL2
Ceramic Capacitors K471J15C0GH5UL2
CAP CER 470PF 100V C0G/NP0 RAD

CAP CER 470PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay - 92K3878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
92K3878
Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay 92K3878
Capacitor,Ceramic,47 0pF,100VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,470pF,100VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471J15C0GH5UL2-ND K471J15C0GH5UL2 92K3878
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details