Vishay Intertechnology, Inc. Ceramic Capacitors K471J10C0GH5TH5

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J10C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J10C0GH5TH5-ND
Ceramic Capacitors K471J10C0GH5TH5-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471J10C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471J10C0GH5TH5
Capacitors - Ceramic Capacitors K471J10C0GH5TH5
CAP CER 470PF 100V C0G/NP0 RAD

CAP CER 470PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 470Pf ±5% C0G Reel E3 Vishay - 92K3865 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 470Pf ±5% C0G Reel E3 Vishay
92K3865
K 100V 470Pf ±5% C0G Reel E3 Vishay 92K3865
K 100V 470PF ±5% C0G REEL E3

K 100V 470PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471J10C0GH5TH5-ND K471J10C0GH5TH5 92K3865
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 470Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers