Vishay Intertechnology, Inc. Ceramic Capacitors K470K15C0GH58L2

Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470K15C0GH58L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470K15C0GH58L2-ND
Ceramic Capacitors K470K15C0GH58L2-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 47Pf ± 10 % C0G Bulk E3 Vishay - 92K3849 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 47Pf ± 10 % C0G Bulk E3 Vishay
92K3849
K 100V 47Pf ± 10 % C0G Bulk E3 Vishay 92K3849
K 100V 47PF ± 10 % C0G BULK E3

K 100V 47PF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K470K15C0GH58L2-ND 92K3849
Product Name Ceramic Capacitors K 100V 47Pf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details