Vishay Intertechnology, Inc. Ceramic Capacitors K470K10C0GH5TL2

Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470K10C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470K10C0GH5TL2-ND
Ceramic Capacitors K470K10C0GH5TL2-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 47Pf ±10% C0G Reel E3 Vishay - 92K3833 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 47Pf ±10% C0G Reel E3 Vishay
92K3833
K 100V 47Pf ±10% C0G Reel E3 Vishay 92K3833
K 100V 47PF ±10% C0G REEL E3

K 100V 47PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K470K10C0GH5TL2-ND 92K3833
Product Name Ceramic Capacitors K 100V 47Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers