Vishay Intertechnology, Inc. Ceramic Capacitors K470J15C0GL5UH5

Description
47pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470J15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470J15C0GL5UH5-ND
Ceramic Capacitors K470J15C0GL5UH5-ND
47pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K470J15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470J15C0GL5UH5
Capacitors - Ceramic Capacitors K470J15C0GL5UH5
CAP CER 47PF 500V C0G/NP0 RADIAL

CAP CER 47PF 500V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K470J15C0GL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K470J15C0GL5UH5
Ceramic Capacitors K470J15C0GL5UH5
CAP CER 47PF 500V C0G/NP0 RADIAL

CAP CER 47PF 500V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 500V 47Pf ±5% C0G Ammo E3 Vishay - 92K3824 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 47Pf ±5% C0G Ammo E3 Vishay
92K3824
K 500V 47Pf ±5% C0G Ammo E3 Vishay 92K3824
K 500V 47PF ±5% C0G AMMO E3

K 500V 47PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K470J15C0GL5UH5-ND K470J15C0GL5UH5 K470J15C0GL5UH5 92K3824
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 500V 47Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details