Vishay Intertechnology, Inc. Ceramic Capacitors K470J15C0GH5TH5

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1063TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1063TR-ND
Ceramic Capacitors BC1063TR-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1063CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1063CT-ND
Ceramic Capacitors BC1063CT-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
47pF 100V Capacitor
60-K470J15C0GH5TH5
47pF 100V Capacitor 60-K470J15C0GH5TH5
47pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K470J15C0GH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K470J15C0GH5TH5 can be used for catalog matching and distributor lookup.

47pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K470J15C0GH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K470J15C0GH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Vishay - 95C1062 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Vishay
95C1062
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Vishay 95C1062
CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1063TR-ND 60-K470J15C0GH5TH5 95C1062
Product Name Ceramic Capacitors 47pF 100V Capacitor Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details