Vishay Intertechnology, Inc. Ceramic Capacitors K470J15C0GF5TK2

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470J15C0GF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470J15C0GF5TK2-ND
Ceramic Capacitors K470J15C0GF5TK2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 47Pf ±5% C0G Reel E3 Vishay - 21M7679 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Pf ±5% C0G Reel E3 Vishay
21M7679
K 50V 47Pf ±5% C0G Reel E3 Vishay 21M7679
K 50V 47PF ±5% C0G REEL E3

K 50V 47PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K470J15C0GF5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470J15C0GF5TK2
Capacitors - Ceramic Capacitors K470J15C0GF5TK2
CAP CER 47PF 50V NP0 RADIAL

CAP CER 47PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K470J15C0GF5TK2-ND 21M7679 K470J15C0GF5TK2
Product Name Ceramic Capacitors K 50V 47Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details