Vishay Intertechnology, Inc. Ceramic Capacitors K470J15C0GF53L2

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470J15C0GF53L2-ND
Ceramic Capacitors K470J15C0GF53L2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
47pF 50V Capacitor
60-K470J15C0GF53L2
47pF 50V Capacitor 60-K470J15C0GF53L2
Cap Ceramic 47pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K470J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K470J15C0GF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 47pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K470J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K470J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K470J15C0GF53L2 - 777916-K470J15C0GF53L2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K470J15C0GF53L2
777916-K470J15C0GF53L2
Ceramic Capacitors - K470J15C0GF53L2 777916-K470J15C0GF53L2
Manufacturer: Vishay BC Components Win Source Part Number: 777916-K470J15C0GF53 L2 Series: Mono-Kap K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Family Name: K Categories: Capacitors Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Maximum): 0.062" (1.58mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): SR155A470JAT; SR155A470JAATR2; SR155A470JAATR1; SR155A470JAATR; Introduction Date: September 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 777916-K470J15C0GF53L2
Series: Mono-Kap K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 47pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Family Name: K
Categories: Capacitors
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Maximum): 0.062" (1.58mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): SR155A470JAT; SR155A470JAATR2; SR155A470JAATR1; SR155A470JAATR;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 93K3270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
93K3270
Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 93K3270
CERAMIC CAPACITOR 47PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K470J15C0GF53L2-ND 60-K470J15C0GF53L2 777916-K470J15C0GF53L2 93K3270
Product Name Ceramic Capacitors 47pF 50V Capacitor Ceramic Capacitors - K470J15C0GF53L2 Ceramic Capacitor 47Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details