Vishay Intertechnology, Inc. Ceramic Capacitors K470J10C0GH53H5

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470J10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470J10C0GH53H5-ND
Ceramic Capacitors K470J10C0GH53H5-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K470J10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470J10C0GH53H5
Capacitors - Ceramic Capacitors K470J10C0GH53H5
CAP CER 47PF 100V C0G/NP0 RADIAL

CAP CER 47PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 47Pf ±5% C0G Bulk E3 Vishay - 92K3804 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 47Pf ±5% C0G Bulk E3 Vishay
92K3804
K 100V 47Pf ±5% C0G Bulk E3 Vishay 92K3804
K 100V 47PF ±5% C0G BULK E3

K 100V 47PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K470J10C0GH53H5-ND K470J10C0GH53H5 92K3804
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 47Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers