Vishay Intertechnology, Inc. Ceramic Capacitors K393K20X7RK5UL2

Description
0.039µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K20X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K20X7RK5UL2-ND
Ceramic Capacitors K393K20X7RK5UL2-ND
0.039µF ±10% 200V Ceramic Capacitor X7R Radial

0.039µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 39Nf ±10% X7R Ammo E3 Vishay - 92K3761 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 39Nf ±10% X7R Ammo E3 Vishay
92K3761
K 200V 39Nf ±10% X7R Ammo E3 Vishay 92K3761
K 200V 39NF ±10% X7R AMMO E3

K 200V 39NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K393K20X7RK5UL2-ND 92K3761
Product Name Ceramic Capacitors K 200V 39Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers