Vishay Intertechnology, Inc. Ceramic Capacitors K393K20X7RH5UL2

Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K20X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K20X7RH5UL2-ND
Ceramic Capacitors K393K20X7RH5UL2-ND
0.039µF ±10% 100V Ceramic Capacitor X7R Radial

0.039µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 39Nf ± 10 % X7R Ammo E3 Vishay - 92K3755 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 39Nf ± 10 % X7R Ammo E3 Vishay
92K3755
K 100V 39Nf ± 10 % X7R Ammo E3 Vishay 92K3755
K 100V 39NF ± 10 % X7R AMMO E3

K 100V 39NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K393K20X7RH5UL2-ND 92K3755
Product Name Ceramic Capacitors K 100V 39Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers