0.039µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 0.039UF 100V X7R RADIAL
CAP CER 0.039UF 100V X7R RADIAL
K 100V 39NF ± 10 % X7R AMMO E3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K393K20X7RH5UH5-ND | K393K20X7RH5UH5 | K393K20X7RH5UH5 | 92K3754 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | K 100V 39Nf ± 10 % X7R Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |