Vishay Intertechnology, Inc. Ceramic Capacitors K393K15X7RF53H5

Description
0.039µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K15X7RF53H5-ND
Ceramic Capacitors K393K15X7RF53H5-ND
0.039µF ±10% 50V Ceramic Capacitor X7R Radial

0.039µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 39Nf ± 10 % X7R Bulk E3 Vishay - 92K3750 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Nf ± 10 % X7R Bulk E3 Vishay
92K3750
K 50V 39Nf ± 10 % X7R Bulk E3 Vishay 92K3750
K 50V 39NF ± 10 % X7R BULK E3

K 50V 39NF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K393K15X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K393K15X7RF53H5
Capacitors - Ceramic Capacitors K393K15X7RF53H5
CAP CER 0.039UF 50V X7R RADIAL

CAP CER 0.039UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K393K15X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K393K15X7RF53H5
Ceramic Capacitors K393K15X7RF53H5
CAP CER 0.039UF 50V X7R RADIAL

CAP CER 0.039UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K393K15X7RF53H5-ND 92K3750 K393K15X7RF53H5 K393K15X7RF53H5
Product Name Ceramic Capacitors K 50V 39Nf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers