Vishay Intertechnology, Inc. Ceramic Capacitors K393K10X7RF53H5

Description
0.039µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K393K10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K393K10X7RF53H5-ND
Ceramic Capacitors K393K10X7RF53H5-ND
0.039µF ±10% 50V Ceramic Capacitor X7R Radial

0.039µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K393K10X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K393K10X7RF53H5
Ceramic Capacitors K393K10X7RF53H5
CAP CER 0.039UF 50V X7R RADIAL

CAP CER 0.039UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 39Nf ±10% X7R Bulk E3 Vishay - 92K3744 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 39Nf ±10% X7R Bulk E3 Vishay
92K3744
K 50V 39Nf ±10% X7R Bulk E3 Vishay 92K3744
K 50V 39NF ±10% X7R BULK E3

K 50V 39NF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K393K10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K393K10X7RF53H5
Capacitors - Ceramic Capacitors K393K10X7RF53H5
CAP CER 0.039UF 50V X7R RADIAL

CAP CER 0.039UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K393K10X7RF53H5-ND K393K10X7RF53H5 92K3744 K393K10X7RF53H5
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 39Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers