Vishay Intertechnology, Inc. Ceramic Capacitors K392M20X7RL5UH5

Description
3900pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M20X7RL5UH5-ND
Ceramic Capacitors K392M20X7RL5UH5-ND
3900pF ±20% 500V Ceramic Capacitor X7R Radial

3900pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M20X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M20X7RL5UH5
Capacitors - Ceramic Capacitors K392M20X7RL5UH5
CAP CER 3900PF 500V X7R RADIAL

CAP CER 3900PF 500V X7R RADIAL

Supplier's Site
K 500V 3,9Nf ±20% X7R Ammo E3 Vishay - 92K3738 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 3,9Nf ±20% X7R Ammo E3 Vishay
92K3738
K 500V 3,9Nf ±20% X7R Ammo E3 Vishay 92K3738
K 500V 3,9NF ±20% X7R AMMO E3

K 500V 3,9NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392M20X7RL5UH5-ND K392M20X7RL5UH5 92K3738
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 3,9Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details