Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RK5UL2

Description
3900pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RK5UL2-ND
Ceramic Capacitors K392M15X7RK5UL2-ND
3900pF ±20% 200V Ceramic Capacitor X7R Radial

3900pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M15X7RK5UL2
Capacitors - Ceramic Capacitors K392M15X7RK5UL2
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site
K 200V 3,9Nf ±20% X7R Ammo E3 Vishay - 92K3734 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±20% X7R Ammo E3 Vishay
92K3734
K 200V 3,9Nf ±20% X7R Ammo E3 Vishay 92K3734
K 200V 3,9NF ±20% X7R AMMO E3

K 200V 3,9NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392M15X7RK5UL2-ND K392M15X7RK5UL2 92K3734
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 3,9Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details