Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RK5TH5

Description
3900pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RK5TH5-ND
Ceramic Capacitors K392M15X7RK5TH5-ND
3900pF ±20% 200V Ceramic Capacitor X7R Radial

3900pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M15X7RK5TH5
Capacitors - Ceramic Capacitors K392M15X7RK5TH5
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site
K 200V 3,9Nf ±20% X7R Reel E3 Vishay - 92K3731 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±20% X7R Reel E3 Vishay
92K3731
K 200V 3,9Nf ±20% X7R Reel E3 Vishay 92K3731
K 200V 3,9NF ±20% X7R REEL E3

K 200V 3,9NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392M15X7RK5TH5-ND K392M15X7RK5TH5 92K3731
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 3,9Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details