Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RK53L2

Description
3900pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RK53L2-ND
Ceramic Capacitors K392M15X7RK53L2-ND
3900pF ±20% 200V Ceramic Capacitor X7R Radial

3900pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M15X7RK53L2
Capacitors - Ceramic Capacitors K392M15X7RK53L2
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K392M15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392M15X7RK53L2
Ceramic Capacitors K392M15X7RK53L2
CAP CER 3900PF 200V X7R RADIAL

CAP CER 3900PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 3,9Nf ±20% X7R Bulk E3 Vishay - 92K3736 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±20% X7R Bulk E3 Vishay
92K3736
K 200V 3,9Nf ±20% X7R Bulk E3 Vishay 92K3736
K 200V 3,9NF ±20% X7R BULK E3

K 200V 3,9NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K392M15X7RK53L2-ND K392M15X7RK53L2 K392M15X7RK53L2 92K3736
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 200V 3,9Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details