Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RH53L2

Description
3900pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RH53L2-ND
Ceramic Capacitors K392M15X7RH53L2-ND
3900pF ±20% 100V Ceramic Capacitor X7R Radial

3900pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M15X7RH53L2
Capacitors - Ceramic Capacitors K392M15X7RH53L2
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site
K 100V 3,9Nf ± 20 % X7R Bulk E3 Vishay - 92K3730 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 20 % X7R Bulk E3 Vishay
92K3730
K 100V 3,9Nf ± 20 % X7R Bulk E3 Vishay 92K3730
K 100V 3,9NF ± 20 % X7R BULK E3

K 100V 3,9NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392M15X7RH53L2-ND K392M15X7RH53L2 92K3730
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 3,9Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details