Vishay Intertechnology, Inc. Ceramic Capacitors K392M15X7RF5TH5

Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M15X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M15X7RF5TH5-ND
Ceramic Capacitors K392M15X7RF5TH5-ND
3900pF ±20% 50V Ceramic Capacitor X7R Radial

3900pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392M15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M15X7RF5TH5
Capacitors - Ceramic Capacitors K392M15X7RF5TH5
CAP CER 3900PF 50V X7R RADIAL

CAP CER 3900PF 50V X7R RADIAL

Supplier's Site
K 50V 3,9Nf ± 20 % X7R Reel E3 Vishay - 92K3719 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 20 % X7R Reel E3 Vishay
92K3719
K 50V 3,9Nf ± 20 % X7R Reel E3 Vishay 92K3719
K 50V 3,9NF ± 20 % X7R REEL E3

K 50V 3,9NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392M15X7RF5TH5-ND K392M15X7RF5TH5 92K3719
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 3,9Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details