Vishay Intertechnology, Inc. Ceramic Capacitors K392K20C0GK53L2

Description
3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20C0GK53L2-ND
Ceramic Capacitors K392K20C0GK53L2-ND
3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

3900pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 3,9Nf ±10% C0G Bulk E3 Vishay - 92K3703 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±10% C0G Bulk E3 Vishay
92K3703
K 200V 3,9Nf ±10% C0G Bulk E3 Vishay 92K3703
K 200V 3,9NF ±10% C0G BULK E3

K 200V 3,9NF ±10% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K392K20C0GK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K20C0GK53L2
Ceramic Capacitors K392K20C0GK53L2
CAP CER 3900PF 200V C0G/NP0 RAD

CAP CER 3900PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K392K20C0GK53L2-ND 92K3703 K392K20C0GK53L2
Product Name Ceramic Capacitors K 200V 3,9Nf ±10% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details