Vishay Intertechnology, Inc. Ceramic Capacitors K392K20C0GH5TL2

Description
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20C0GH5TL2-ND
Ceramic Capacitors K392K20C0GH5TL2-ND
3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

3900pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K392K20C0GH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K20C0GH5TL2
Ceramic Capacitors K392K20C0GH5TL2
CAP CER 3900PF 100V C0G/NP0 RAD

CAP CER 3900PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 3,9Nf ± 10 % C0G Reel E3 Vishay - 92K3693 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 10 % C0G Reel E3 Vishay
92K3693
K 100V 3,9Nf ± 10 % C0G Reel E3 Vishay 92K3693
K 100V 3,9NF ± 10 % C0G REEL E3

K 100V 3,9NF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392K20C0GH5TL2-ND K392K20C0GH5TL2 92K3693
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 3,9Nf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers