Vishay Intertechnology, Inc. Ceramic Capacitors K392K20C0GF5TH5

Description
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20C0GF5TH5-ND
Ceramic Capacitors K392K20C0GF5TH5-ND
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 3,9Nf ± 10 % C0G Reel E3 Vishay - 92K3686 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 10 % C0G Reel E3 Vishay
92K3686
K 50V 3,9Nf ± 10 % C0G Reel E3 Vishay 92K3686
K 50V 3,9NF ± 10 % C0G REEL E3

K 50V 3,9NF ± 10 % C0G REEL E3

Supplier's Site
Ceramic Capacitors - K392K20C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392K20C0GF5TH5
Ceramic Capacitors K392K20C0GF5TH5
CAP CER 3900PF 50V C0G/NP0 RAD

CAP CER 3900PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K392K20C0GF5TH5-ND 92K3686 K392K20C0GF5TH5
Product Name Ceramic Capacitors K 50V 3,9Nf ± 10 % C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers