Vishay Intertechnology, Inc. Ceramic Capacitors K392K20C0GF53H5

Description
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K20C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K20C0GF53H5-ND
Ceramic Capacitors K392K20C0GF53H5-ND
3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

3900pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 3,9Nf ± 10 % C0G Bulk E3 Vishay - 92K3690 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 10 % C0G Bulk E3 Vishay
92K3690
K 50V 3,9Nf ± 10 % C0G Bulk E3 Vishay 92K3690
K 50V 3,9NF ± 10 % C0G BULK E3

K 50V 3,9NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K20C0GF53H5-ND 92K3690
Product Name Ceramic Capacitors K 50V 3,9Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details