Vishay Intertechnology, Inc. Ceramic Capacitors K392K15X7RF53L2

Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K15X7RF53L2-ND
Ceramic Capacitors K392K15X7RF53L2-ND
3900pF ±10% 50V Ceramic Capacitor X7R Radial

3900pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
3.9nF 50V Capacitor
60-K392K15X7RF53L2
3.9nF 50V Capacitor 60-K392K15X7RF53L2
Cap Ceramic 3.9nF 50V X7R 10% Radial 2.5mm Product overview: K392K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K392K15X7RF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 3.9nF 50V X7R 10% Radial 2.5mm Product overview: K392K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K392K15X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
K 50V 3,9Nf ± 10 % X7R Bulk E3 Vishay - 92K3672 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 10 % X7R Bulk E3 Vishay
92K3672
K 50V 3,9Nf ± 10 % X7R Bulk E3 Vishay 92K3672
K 50V 3,9NF ± 10 % X7R BULK E3

K 50V 3,9NF ± 10 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392K15X7RF53L2-ND 60-K392K15X7RF53L2 92K3672
Product Name Ceramic Capacitors 3.9nF 50V Capacitor K 50V 3,9Nf ± 10 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details