Vishay Intertechnology, Inc. Ceramic Capacitors K392K10X7RH53L2

Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K10X7RH53L2-ND
Ceramic Capacitors K392K10X7RH53L2-ND
3900pF ±10% 100V Ceramic Capacitor X7R Radial

3900pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K392K10X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392K10X7RH53L2
Capacitors - Ceramic Capacitors K392K10X7RH53L2
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site
K 100V 3,9Nf ±10% X7R Bulk E3 Vishay - 92K3666 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ±10% X7R Bulk E3 Vishay
92K3666
K 100V 3,9Nf ±10% X7R Bulk E3 Vishay 92K3666
K 100V 3,9NF ±10% X7R BULK E3

K 100V 3,9NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392K10X7RH53L2-ND K392K10X7RH53L2 92K3666
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 3,9Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers