Vishay Intertechnology, Inc. Ceramic Capacitors K392K10X7RF53L2

Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392K10X7RF53L2-ND
Ceramic Capacitors K392K10X7RF53L2-ND
3900pF ±10% 50V Ceramic Capacitor X7R Radial

3900pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 3,9Nf ±10% X7R Bulk E3 Vishay - 92K3660 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ±10% X7R Bulk E3 Vishay
92K3660
K 50V 3,9Nf ±10% X7R Bulk E3 Vishay 92K3660
K 50V 3,9NF ±10% X7R BULK E3

K 50V 3,9NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392K10X7RF53L2-ND 92K3660
Product Name Ceramic Capacitors K 50V 3,9Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers