Vishay Intertechnology, Inc. Ceramic Capacitors K392J20C0GK53L2

Description
3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392J20C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392J20C0GK53L2-ND
Ceramic Capacitors K392J20C0GK53L2-ND
3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K392J20C0GK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392J20C0GK53L2
Ceramic Capacitors K392J20C0GK53L2
CAP CER 3900PF 200V C0G/NP0 RAD

CAP CER 3900PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 3,9Nf ±5% C0G Bulk E3 Vishay - 92K3654 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±5% C0G Bulk E3 Vishay
92K3654
K 200V 3,9Nf ±5% C0G Bulk E3 Vishay 92K3654
K 200V 3,9NF ±5% C0G BULK E3

K 200V 3,9NF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392J20C0GK53L2-ND K392J20C0GK53L2 92K3654
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 3,9Nf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details