Vishay Intertechnology, Inc. Ceramic Capacitors K392J20C0GF5TH5

Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392J20C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392J20C0GF5TH5-ND
Ceramic Capacitors K392J20C0GF5TH5-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 3,9Nf ± 5 % C0G Reel E3 Vishay - 92K3637 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,9Nf ± 5 % C0G Reel E3 Vishay
92K3637
K 50V 3,9Nf ± 5 % C0G Reel E3 Vishay 92K3637
K 50V 3,9NF ± 5 % C0G REEL E3

K 50V 3,9NF ± 5 % C0G REEL E3

Supplier's Site
Ceramic Capacitors - K392J20C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392J20C0GF5TH5
Ceramic Capacitors K392J20C0GF5TH5
CAP CER 3900PF 50V C0G/NP0 RAD

CAP CER 3900PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K392J20C0GF5TH5-ND 92K3637 K392J20C0GF5TH5
Product Name Ceramic Capacitors K 50V 3,9Nf ± 5 % C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details