390pF ±20% 500V Ceramic Capacitor X7R Radial
K 500V 390PF ±20% X7R REEL E3
CAP CER 390PF 500V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K391M15X7RL5TH5-ND | 92K3634 | K391M15X7RL5TH5 |
| Product Name | Ceramic Capacitors | K 500V 390Pf ±20% X7R Reel E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |