Vishay Intertechnology, Inc. Ceramic Capacitors K391M15X7RH5UL2

Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M15X7RH5UL2-ND
Ceramic Capacitors K391M15X7RH5UL2-ND
390pF ±20% 100V Ceramic Capacitor X7R Radial

390pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391M15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M15X7RH5UL2
Capacitors - Ceramic Capacitors K391M15X7RH5UL2
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site
K 100V 390Pf ± 20 % X7R Ammo E3 Vishay - 92K3625 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ± 20 % X7R Ammo E3 Vishay
92K3625
K 100V 390Pf ± 20 % X7R Ammo E3 Vishay 92K3625
K 100V 390PF ± 20 % X7R AMMO E3

K 100V 390PF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391M15X7RH5UL2-ND K391M15X7RH5UL2 92K3625
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 390Pf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details